Vishay Intertechnology, Inc. RES 2.26 OHM .5W 1% 1206 SMD CRCW12062R26FKEAHP

Description
RES 2.26ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.26ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM .5W 1% 1206 SMD - CRCW12062R26FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM .5W 1% 1206 SMD
CRCW12062R26FKEAHP
RES 2.26 OHM .5W 1% 1206 SMD CRCW12062R26FKEAHP
RES 2.26ohm .5W 1% 1206 SMD

RES 2.26ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26UTR-ND
Chip Resistor - Surface Mount 541-2.26UTR-ND
2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26UDKR-ND
Chip Resistor - Surface Mount 541-2.26UDKR-ND
2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26UCT-ND
Chip Resistor - Surface Mount 541-2.26UCT-ND
2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R26FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R26FKEAHP
Chip Resistor - Surface Mount CRCW12062R26FKEAHP
RES SMD 2.26 OHM 1% 3/4W 1206

RES SMD 2.26 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062R26FKEAHP 541-2.26UTR-ND CRCW12062R26FKEAHP
Product Name RES 2.26 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers