Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.21ohms 1% CRCW12062R21FNEA

Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% - CRCW12062R21FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
CRCW12062R21FNEA
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% CRCW12062R21FNEA
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%

Thick Film Resistors - SMD 1/4watt 2.21ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12062R21FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R21FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12062R21FNEATR-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R21FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R21FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12062R21FNEACT-ND
RES SMD 2.21 OHM 1% 1/4W 1206

RES SMD 2.21 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R21FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R21FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R21FNEADKR-ND
RES SMD 2.21 OHM 1% 1/4W 1206

RES SMD 2.21 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistor, Thick Film, 2.21 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 42K4889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.21 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
42K4889
Resistor, Thick Film, 2.21 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 42K4889
RESISTOR, THICK FILM, 2.21 OHM, 250mW, 1%, FULL REEL; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.21 OHM, 250mW, 1%, FULL REEL; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R21, 1%, 0.25W, 1206; Resistance Vishay - 53K2108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R21, 1%, 0.25W, 1206; Resistance Vishay
53K2108
Res, Thick Film, 2R21, 1%, 0.25W, 1206; Resistance Vishay 53K2108
RES, THICK FILM, 2R21, 1%, 0.25W, 1206; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2R21, 1%, 0.25W, 1206; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062R21FNEA 541-CRCW12062R21FNEATR-ND 42K4889 53K2108
Product Name Thick Film Resistors - SMD 1/4watt 2.21ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 2.21 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 2R21, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details