Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.21ohms 1% CRCW12062R21FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% - CRCW12062R21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%
CRCW12062R21FKEA
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% CRCW12062R21FKEA
Thick Film Resistors - SMD 1/4watt 2.21ohms 1%

Thick Film Resistors - SMD 1/4watt 2.21ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.21FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21FFDKR-ND
Chip Resistor - Surface Mount 541-2.21FFDKR-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21FFTR-ND
Chip Resistor - Surface Mount 541-2.21FFTR-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21FFCT-ND
Chip Resistor - Surface Mount 541-2.21FFCT-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R21FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R21FKEA
Chip Resistor - Surface Mount CRCW12062R21FKEA
RES SMD 2.21 OHM 1% 1/4W 1206

RES SMD 2.21 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, 2R21, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R21, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5298
Res, Aec-Q200, 2R21, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5298
RES, AEC-Q200, 2R21, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R21, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062R21FKEA 541-2.21FFDKR-ND CRCW12062R21FKEA 84AH5298
Product Name Thick Film Resistors - SMD 1/4watt 2.21ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 2R21, 1%, 0.25W, 1206 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers