Vishay Intertechnology, Inc. RES 2.2 OHM 1/4W 5% 1206 SMD CRCW12062R20JNTA

Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/4W 5% 1206 SMD - CRCW12062R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/4W 5% 1206 SMD
CRCW12062R20JNTA
RES 2.2 OHM 1/4W 5% 1206 SMD CRCW12062R20JNTA
RES 2.2ohm 1/4W 5% 1206 SMD

RES 2.2ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R20JNTA-ND
Chip Resistor - Surface Mount CRCW12062R20JNTA-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062R20JNTA CRCW12062R20JNTA-ND
Product Name RES 2.2 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details