Vishay Precision Group RES 2.2 OHM 1/4W 5% 1206 SMD CRCW12062R20JNEAIF

Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/4W 5% 1206 SMD - CRCW12062R20JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/4W 5% 1206 SMD
CRCW12062R20JNEAIF
RES 2.2 OHM 1/4W 5% 1206 SMD CRCW12062R20JNEAIF
RES 2.2ohm 1/4W 5% 1206 SMD

RES 2.2ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ARDKR-ND
Chip Resistor - Surface Mount 541-2.2ARDKR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ARTR-ND
Chip Resistor - Surface Mount 541-2.2ARTR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ARCT-ND
Chip Resistor - Surface Mount 541-2.2ARCT-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R20JNEAIF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R20JNEAIF
Chip Resistor - Surface Mount CRCW12062R20JNEAIF
RES SMD 2.2 OHM 5% 1/4W 1206

RES SMD 2.2 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
12AC0279
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 12AC0279
RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW-IF e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW-IF e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4862
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4862
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12062R20JNEAIF 541-2.2ARDKR-ND CRCW12062R20JNEAIF 12AC0279 41R4862
Product Name RES 2.2 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers