Vishay Intertechnology, Inc. RES 2.2 OHM .5W 5% 1206 SMD CRCW12062R20JNEAHP

Description
RES 2.2ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.2ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM .5W 5% 1206 SMD - CRCW12062R20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM .5W 5% 1206 SMD
CRCW12062R20JNEAHP
RES 2.2 OHM .5W 5% 1206 SMD CRCW12062R20JNEAHP
RES 2.2ohm .5W 5% 1206 SMD

RES 2.2ohm .5W 5% 1206 SMD

Supplier's Site
Surface Mount Resistors - 667600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667600
Surface Mount Resistors 667600
Vishay CRCW12062R20JNEAHP Resistor

Vishay CRCW12062R20JNEAHP Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2UADKR-ND
Chip Resistor - Surface Mount 541-2.2UADKR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2UATR-ND
Chip Resistor - Surface Mount 541-2.2UATR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2UACT-ND
Chip Resistor - Surface Mount 541-2.2UACT-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 2.2 OHM 4W Resistor - 52-CRCW12062R20JNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 4W Resistor
52-CRCW12062R20JNEAHP
SMD 2.2 OHM 4W Resistor 52-CRCW12062R20JNEAHP
RES SMD 2.2 OHM 5% 3/4W 1206 Product overview: CRCW12062R20JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20JNEAH P can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 3/4W 1206 Product overview: CRCW12062R20JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20JNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062R20JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R20JNEAHP
Chip Resistor - Surface Mount CRCW12062R20JNEAHP
RES SMD 2.2 OHM 5% 3/4W 1206

RES SMD 2.2 OHM 5% 3/4W 1206

Supplier's Site Datasheet
750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW12062R20JNEAHP - Utmel Electronic Limited
Hong Kong, China
750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW12062R20JNEAHP
750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW12062R20JNEAHP
750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS

750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Aec-Q200, 2R2, 5%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 5%, 0.75W, 1206 Rohs Compliant Vishay
84AH5297
Res, Aec-Q200, 2R2, 5%, 0.75W, 1206 Rohs Compliant Vishay 84AH5297
RES, AEC-Q200, 2R2, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12062R20JNEAHP 667600 541-2.2UADKR-ND 52-CRCW12062R20JNEAHP CRCW12062R20JNEAHP 17930-CRCW12062R20JNEAHP 84AH5297
Product Name RES 2.2 OHM .5W 5% 1206 SMD Surface Mount Resistors Chip Resistor - Surface Mount SMD 2.2 OHM 4W Resistor Chip Resistor - Surface Mount 750mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 2.2Ω 1206 Chip Resistor - Surface Mount ROHS Res, Aec-Q200, 2R2, 5%, 0.75W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 0.0500 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data