Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R20FNEB

Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R20FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R20FNEB-ND
Chip Resistor - Surface Mount CRCW12062R20FNEB-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm - CRCW12062R20FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm
CRCW12062R20FNEB
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm CRCW12062R20FNEB
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm

Supplier's Site
D25/crcw1206 200 2R2 1% Et5 E3 Rohs Compliant Vishay - 49P2288 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R2 1% Et5 E3 Rohs Compliant Vishay
49P2288
D25/crcw1206 200 2R2 1% Et5 E3 Rohs Compliant Vishay 49P2288
D25/CRCW1206 200 2R2 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R2 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R20FNEB-ND CRCW12062R20FNEB 49P2288
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.2ohms 1% 200ppm D25/crcw1206 200 2R2 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details