Vishay Precision Group Surface Mount Resistors CRCW12062R20FKEAHP

Description
Vishay CRCW12062R20FKEAHP
Request a Quote
Description
Vishay CRCW12062R20FKEAHP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW12062R20FKEAHP is a surface mount thick film chip resistor designed for high power applications, particularly in automotive and industrial environments. It features a resistance value of 2.2 ohms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.75 watts and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is packaged in a 1206 size (3.10mm x 1.60mm) and is available in standard reels of 5,000 units. This resistor is suitable for applications requiring pulse load capability and stability under varying conditions.

Datasheet Summary
Powered by GS/AI

The CRCW12062R20FKEAHP is a surface mount thick film chip resistor designed for high power applications, particularly in automotive and industrial environments. It features a resistance value of 2.2 ohms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.75 watts and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is packaged in a 1206 size (3.10mm x 1.60mm) and is available in standard reels of 5,000 units. This resistor is suitable for applications requiring pulse load capability and stability under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121877
Surface Mount Resistors 8121877
Vishay CRCW12062R20FKEAHP

Vishay CRCW12062R20FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12062R20FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R20FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12062R20FKEAHPTR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R20FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R20FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R20FKEAHPDKR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R20FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R20FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12062R20FKEAHPCT-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.20 OHM .5W 1% 1206 SMD - CRCW12062R20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM .5W 1% 1206 SMD
CRCW12062R20FKEAHP
RES 2.20 OHM .5W 1% 1206 SMD CRCW12062R20FKEAHP
RES 2.20ohm .5W 1% 1206 SMD

RES 2.20ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329597-CRCW12062R20FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329597-CRCW12062R20FKEAHP
Resistors - Chip Resistor - Surface Mount 1329597-CRCW12062R20FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1329597-CRCW12062R20 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-CRCW12062R20FKEA HPDKR,541-CRCW12062R 20FKEAHPTR,CRCW12062 R20FKEAHP-ND,541-CRC W12062R20FKEAHPCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329597-CRCW12062R20FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW12062R20FKEAHPDKR,541-CRCW12062R20FKEAHPTR,CRCW12062R20FKEAHP-ND,541-CRCW12062R20FKEAHPCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.75W 200V Resistor - 52-CRCW12062R20FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-CRCW12062R20FKEAHP
SMD 0.75W 200V Resistor 52-CRCW12062R20FKEAHP
1206 2.2R 1% 0.75W Thick Film Resistor, SMD, 200V Product overview: CRCW12062R20FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20FKEAH P can be used for catalog matching and distributor lookup.

1206 2.2R 1% 0.75W Thick Film Resistor, SMD, 200V Product overview: CRCW12062R20FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062R20FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R20FKEAHP
Chip Resistor - Surface Mount CRCW12062R20FKEAHP
RES SMD 2.2 OHM 1% 3/4W 1206

RES SMD 2.2 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, 2R2, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
96Y9146
Res, 2R2, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 96Y9146
RES, 2R2, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2R2, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw1206-Hp 100 2R2 1% Et1 E3 Rohs Compliant Vishay - 52X1121 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 100 2R2 1% Et1 E3 Rohs Compliant Vishay
52X1121
Crcw1206-Hp 100 2R2 1% Et1 E3 Rohs Compliant Vishay 52X1121
CRCW1206-HP 100 2R2 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1206-HP 100 2R2 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 8121877 541-CRCW12062R20FKEAHPTR-ND CRCW12062R20FKEAHP 1329597-CRCW12062R20FKEAHP 52-CRCW12062R20FKEAHP CRCW12062R20FKEAHP 96Y9146 52X1121
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 2.20 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount SMD 0.75W 200V Resistor Chip Resistor - Surface Mount Res, 2R2, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay Crcw1206-Hp 100 2R2 1% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data