Vishay Precision Group Surface Mount Resistors CRCW12062R20FKEA

Description
Vishay CRCW12062R20FKEA
Request a Quote Datasheet
Description
Vishay CRCW12062R20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792020
Surface Mount Resistors 6792020
Vishay CRCW12062R20FKEA

Vishay CRCW12062R20FKEA

Supplier's Site
Surface Mount Resistors - 6792020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792020P
Surface Mount Resistors 6792020P
Vishay CRCW12062R20FKEA

Vishay CRCW12062R20FKEA

Supplier's Site
Surface Mount Resistors - 1694873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694873
Surface Mount Resistors 1694873
Vishay CRCW12062R20FKEA

Vishay CRCW12062R20FKEA

Supplier's Site
RES 2.20 OHM 1/4W 1% 1206 SMD - CRCW12062R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1/4W 1% 1206 SMD
CRCW12062R20FKEA
RES 2.20 OHM 1/4W 1% 1206 SMD CRCW12062R20FKEA
RES 2.20ohm 1/4W 1% 1206 SMD

RES 2.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20FFTR-ND
Chip Resistor - Surface Mount 541-2.20FFTR-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20FFCT-ND
Chip Resistor - Surface Mount 541-2.20FFCT-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20FFDKR-ND
Chip Resistor - Surface Mount 541-2.20FFDKR-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 200V 0.25W Resistor - 52-CRCW12062R20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 0.25W Resistor
52-CRCW12062R20FKEA
Automotive SMD 200V 0.25W Resistor 52-CRCW12062R20FKEA
1206 2.2R 1% Thick Film SMD Resistor, 200V, 0.25W, AEC-Q200 Product overview: CRCW12062R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20FKEA can be used for catalog matching and distributor lookup.

1206 2.2R 1% Thick Film SMD Resistor, 200V, 0.25W, AEC-Q200 Product overview: CRCW12062R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330026-CRCW12062R20FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330026-CRCW12062R20FKEA
Resistors - Chip Resistor - Surface Mount 1330026-CRCW12062R20FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330026-CRCW12062R20 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.20FFTR,541-2.2 0FFDKR,541-2.20FFCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330026-CRCW12062R20FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.20FFTR,541-2.20FFDKR,541-2.20FFCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R20FKEA
Chip Resistor - Surface Mount CRCW12062R20FKEA
RES SMD 2.2 OHM 1% 1/4W 1206

RES SMD 2.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 2R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8270
Res, Thick Film, 2R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8270
RES, THICK FILM, 2R2, 1%, 0.25W, 1206, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.25W, 1206, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R2, 1%, 0.25W, 1206; Resistance Vishay - 73K3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.25W, 1206; Resistance Vishay
73K3209
Res, Thick Film, 2R2, 1%, 0.25W, 1206; Resistance Vishay 73K3209
RES, THICK FILM, 2R2, 1%, 0.25W, 1206; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.25W, 1206; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
96Y9144
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 96Y9144
RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6792020 6792020P CRCW12062R20FKEA 541-2.20FFTR-ND 52-CRCW12062R20FKEA 1330026-CRCW12062R20FKEA CRCW12062R20FKEA 83R8270 73K3209 96Y9144
Product Name Surface Mount Resistors Surface Mount Resistors RES 2.20 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Automotive SMD 200V 0.25W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 2R2, 1%, 0.25W, 1206; Resistance Vishay Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data