Vishay Precision Group SMD 2.1 OHM 4W Resistor CRCW12062R10FNEA

Description
RES SMD 2.1 OHM 1% 1/4W 1206 Product overview: CRCW12062R10FNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R10FNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.1 OHM 1% 1/4W 1206 Product overview: CRCW12062R10FNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R10FNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.1 OHM 4W Resistor - 52-CRCW12062R10FNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1 OHM 4W Resistor
52-CRCW12062R10FNEA
SMD 2.1 OHM 4W Resistor 52-CRCW12062R10FNEA
RES SMD 2.1 OHM 1% 1/4W 1206 Product overview: CRCW12062R10FNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R10FNEA can be used for catalog matching and distributor lookup.

RES SMD 2.1 OHM 1% 1/4W 1206 Product overview: CRCW12062R10FNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R10FNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.10 OHM 1/4W 1% 1206 SMD - CRCW12062R10FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1/4W 1% 1206 SMD
CRCW12062R10FNEA
RES 2.10 OHM 1/4W 1% 1206 SMD CRCW12062R10FNEA
RES 2.10ohm 1/4W 1% 1206 SMD

RES 2.10ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10FTR-ND
Chip Resistor - Surface Mount 541-2.10FTR-ND
2.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109530-CRCW12062R10FNEA
Resistors - Chip Resistor - Surface Mount 1109530-CRCW12062R10FNEA
Win Source Part Number: 1109530-CRCW12062R10 FNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.1 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.10FCT,541-2.10 FDKR,541-2.10FTR,D25 /CRCW1206 200 2R1 1% ET1 E3 Base Product Number: CRCW1206

Win Source Part Number: 1109530-CRCW12062R10FNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.1 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.10FCT,541-2.10FDKR,541-2.10FTR,D25/CRCW1206 200 2R1 1% ET1 E3
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Resistor, 2.1 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 53K2105 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.1 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
53K2105
Thick Film Resistor, 2.1 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 53K2105
THICK FILM RESISTOR, 2.1 OHM, 250mW, 1%, FULL REEL; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.1 OHM, 250mW, 1%, FULL REEL; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12062R10FNEA CRCW12062R10FNEA 541-2.10FTR-ND 1109530-CRCW12062R10FNEA 53K2105
Product Name SMD 2.1 OHM 4W Resistor RES 2.10 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.1 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms 2.1 ohms 2.1 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details