Vishay Intertechnology, Inc. RES, 2.0 OHM 1/8W 1206 5% CRCW12062R0JRT1

Description
RES, 2.0ohm 1/8W 1206 5%
Request a Quote
Description
RES, 2.0ohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.0 OHM 1/8W 1206 5% - CRCW12062R0JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.0 OHM 1/8W 1206 5%
CRCW12062R0JRT1
RES, 2.0 OHM 1/8W 1206 5% CRCW12062R0JRT1
RES, 2.0ohm 1/8W 1206 5%

RES, 2.0ohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062R0JRT1
Product Name RES, 2.0 OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers