Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R05FNEA

Description
2.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.05FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05FTR-ND
Chip Resistor - Surface Mount 541-2.05FTR-ND
2.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12062R05FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12062R05FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12062R05FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Thick Film Resistor, 2.05 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 53K2103 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.05 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
53K2103
Thick Film Resistor, 2.05 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 53K2103
THICK FILM RESISTOR, 2.05 OHM, 250mW, 1%, FULL REEL; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.05 OHM, 250mW, 1%, FULL REEL; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.05FTR-ND CRCW12062R05FNEA 53K2103
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.05ohm; Resistance Tolerance:+/- 1%; Power Rating... Thick Film Resistor, 2.05 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details