Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5% CRCW12062R00JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5% - CRCW12062R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5%
CRCW12062R00JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5% CRCW12062R00JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R00JNEB-ND
Chip Resistor - Surface Mount CRCW12062R00JNEB-ND
2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 2R 5% Et5 E3 Rohs Compliant Vishay - 49P2281 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R 5% Et5 E3 Rohs Compliant Vishay
49P2281
D25/crcw1206 200 2R 5% Et5 E3 Rohs Compliant Vishay 49P2281
D25/CRCW1206 200 2R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R00JNEB CRCW12062R00JNEB-ND 49P2281
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 2ohms 5% Chip Resistor - Surface Mount D25/crcw1206 200 2R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers