Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R00JNEAHP

Description
2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.0UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0UATR-ND
Chip Resistor - Surface Mount 541-2.0UATR-ND
2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0UADKR-ND
Chip Resistor - Surface Mount 541-2.0UADKR-ND
2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0UACT-ND
Chip Resistor - Surface Mount 541-2.0UACT-ND
2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.0 OHM .5W 5% 1206 SMD - CRCW12062R00JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM .5W 5% 1206 SMD
CRCW12062R00JNEAHP
RES 2.0 OHM .5W 5% 1206 SMD CRCW12062R00JNEAHP
RES 2.0ohm .5W 5% 1206 SMD

RES 2.0ohm .5W 5% 1206 SMD

Supplier's Site
Res, Aec-Q200, 2R, 5%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R, 5%, 0.75W, 1206 Rohs Compliant Vishay
84AH5296
Res, Aec-Q200, 2R, 5%, 0.75W, 1206 Rohs Compliant Vishay 84AH5296
RES, AEC-Q200, 2R, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.0UATR-ND CRCW12062R00JNEAHP 84AH5296
Product Name Chip Resistor - Surface Mount RES 2.0 OHM .5W 5% 1206 SMD Res, Aec-Q200, 2R, 5%, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details