Vishay Intertechnology, Inc. RES 2.00 OHM 1/4W 1% 1206 SMD CRCW12062R00FNTA

Description
RES 2.00ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1/4W 1% 1206 SMD - CRCW12062R00FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1/4W 1% 1206 SMD
CRCW12062R00FNTA
RES 2.00 OHM 1/4W 1% 1206 SMD CRCW12062R00FNTA
RES 2.00ohm 1/4W 1% 1206 SMD

RES 2.00ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R00FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R00FNTA-ND
Chip Resistor - Surface Mount CRCW12062R00FNTA-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R00FNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R00FNTA
Chip Resistor - Surface Mount CRCW12062R00FNTA
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor,metal Glaze,2Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 46M5645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
46M5645
Resistor,metal Glaze,2Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 46M5645
Resistor,Metal Glaze,2Ohms,200WV,1+ /-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,2Ohms,200WV,1+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062R00FNTA CRCW12062R00FNTA-ND CRCW12062R00FNTA 46M5645
Product Name RES 2.00 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,2Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details