Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2ohms 1% CRCW12062R00FNEA

Description
Thick Film Resistors - SMD 1/4watt 2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2ohms 1% - CRCW12062R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2ohms 1%
CRCW12062R00FNEA
Thick Film Resistors - SMD 1/4watt 2ohms 1% CRCW12062R00FNEA
Thick Film Resistors - SMD 1/4watt 2ohms 1%

Thick Film Resistors - SMD 1/4watt 2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00FCT-ND
Chip Resistor - Surface Mount 541-2.00FCT-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00FDKR-ND
Chip Resistor - Surface Mount 541-2.00FDKR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00FTR-ND
Chip Resistor - Surface Mount 541-2.00FTR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4888
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4888
RES, THICK FILM, 2R, 1%, 0.25W, 1206, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.25W, 1206, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 31AC6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
31AC6381
Res, 2R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 31AC6381
RES, 2R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062R00FNEA 541-2.00FCT-ND 42K4888 31AC6381
Product Name Thick Film Resistors - SMD 1/4watt 2ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, 2R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details