Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R00FKTA

Description
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062R00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062R00FKTATR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062R00FKTACT-ND
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R00FKTADKR-ND
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2ohms 5% - CRCW12062R00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2ohms 5%
CRCW12062R00FKTA
Thick Film Resistors - SMD 1/4watt 2ohms 5% CRCW12062R00FKTA
Thick Film Resistors - SMD 1/4watt 2ohms 5%

Thick Film Resistors - SMD 1/4watt 2ohms 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12062R00FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062R00FKTA
Resistors - Chip Resistor - Surface Mount CRCW12062R00FKTA
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5466
Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5466
RES, THICK FILM, 2R, 1%, 0.25W, 1206, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RES, THICK FILM, 2R, 1%, 0.25W, 1206, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12062R00FKTATR-ND CRCW12062R00FKTA CRCW12062R00FKTA 07J5466
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2ohms 5% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details