2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,2.94MOhms,200W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12062M94FKTA | CRCW12062M94FKTA-ND | 65J2838 |
| Product Name | CRCW12062M94FKTA | Chip Resistor - Surface Mount | Resistor,metal Glaze,2.94Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Tolerance | 1 +/- % |