Vishay Precision Group CRCW12062M94FKEA CRCW12062M94FKEA

Description
CRCW12062M94FKEA
Request a Quote Datasheet
Description
CRCW12062M94FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12062M94FKEA - CRCW12062M94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062M94FKEA
CRCW12062M94FKEA
CRCW12062M94FKEA CRCW12062M94FKEA
CRCW12062M94FKEA

CRCW12062M94FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.94MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MFCT-ND
Chip Resistor - Surface Mount 541-2.94MFCT-ND
2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MFDKR-ND
Chip Resistor - Surface Mount 541-2.94MFDKR-ND
2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MFTR-ND
Chip Resistor - Surface Mount 541-2.94MFTR-ND
2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M94, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M94, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2100
Res, Thick Film, 2M94, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2100
RES, THICK FILM, 2M94, 1%, 0.25W, 1206, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M94, 1%, 0.25W, 1206, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M94FKEA 541-2.94MFCT-ND 53K2100
Product Name CRCW12062M94FKEA Chip Resistor - Surface Mount Res, Thick Film, 2M94, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details