Vishay Precision Group RES 2.87M OHM 1/4W 1% 1206 SMD CRCW12062M87FKEA

Description
RES 2.87Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.87Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1/4W 1% 1206 SMD - CRCW12062M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1/4W 1% 1206 SMD
CRCW12062M87FKEA
RES 2.87M OHM 1/4W 1% 1206 SMD CRCW12062M87FKEA
RES 2.87Mohm 1/4W 1% 1206 SMD

RES 2.87Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87MFTR-ND
Chip Resistor - Surface Mount 541-2.87MFTR-ND
2.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2098
Res, Thick Film, 2M87, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2098
RES, THICK FILM, 2M87, 1%, 0.25W, 1206, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M87, 1%, 0.25W, 1206, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M87FKEA 541-2.87MFTR-ND 53K2098
Product Name RES 2.87M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.87E6 ohms 2.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details