Vishay Precision Group Chip Resistor - Surface Mount CRCW12062M80FKEBC

Description
2.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M80FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M80FKEBC-ND
Chip Resistor - Surface Mount CRCW12062M80FKEBC-ND
2.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 2M8 1% Et5 E3 Rohs Compliant Vishay - 59AC5661 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 2M8 1% Et5 E3 Rohs Compliant Vishay
59AC5661
D25/crcw1206-C 100 2M8 1% Et5 E3 Rohs Compliant Vishay 59AC5661
D25/CRCW1206-C 100 2M8 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 2M8 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12062M80FKEBC-ND 59AC5661
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 2M8 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details