2.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.74M OHM 1% 1/4W 1206
RES, THICK FILM, 2M74, 1%, 0.25W, 1206, REEL; Resistance:2.74Mohm;
RES, THICK FILM, 2M74, 1%, 0.25W, 1206; Resistance:2.74Mohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2.74MFCT-ND | CRCW12062M74FKEA | CRCW12062M74FKEA | 42K4887 |
| Product Name | Chip Resistor - Surface Mount | CRCW12062M74FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 2M74, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |