Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.7Mohms 5% CRCW12062M70JNTA

Description
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5% - CRCW12062M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5%
CRCW12062M70JNTA
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5% CRCW12062M70JNTA
Thick Film Resistors - SMD 1/4watt 2.7Mohms 5%

Thick Film Resistors - SMD 1/4watt 2.7Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M70JNTA-ND
Chip Resistor - Surface Mount CRCW12062M70JNTA-ND
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.7M 5% 200 Rt1 Rohs Compliant Vishay - 49P2274 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.7M 5% 200 Rt1 Rohs Compliant Vishay
49P2274
Crcw1206 2.7M 5% 200 Rt1 Rohs Compliant Vishay 49P2274
CRCW1206 2.7M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.7M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M70JNTA CRCW12062M70JNTA-ND 49P2274
Product Name Thick Film Resistors - SMD 1/4watt 2.7Mohms 5% Chip Resistor - Surface Mount Crcw1206 2.7M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details