Vishay Intertechnology, Inc. RES 2.70M OHM 1/4W 1% 1206 SMD CRCW12062M70FKTA

Description
RES 2.70Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.70Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1/4W 1% 1206 SMD - CRCW12062M70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1/4W 1% 1206 SMD
CRCW12062M70FKTA
RES 2.70M OHM 1/4W 1% 1206 SMD CRCW12062M70FKTA
RES 2.70Mohm 1/4W 1% 1206 SMD

RES 2.70Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M70FKTA-ND
Chip Resistor - Surface Mount CRCW12062M70FKTA-ND
2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062M70FKTA CRCW12062M70FKTA-ND
Product Name RES 2.70M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details