Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.7Mohms 1% CRCW12062M70FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1% - CRCW12062M70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1%
CRCW12062M70FKEA
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1% CRCW12062M70FKEA
Thick Film Resistors - SMD 1/4watt 2.7Mohms 1%

Thick Film Resistors - SMD 1/4watt 2.7Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MFDKR-ND
Chip Resistor - Surface Mount 541-2.70MFDKR-ND
2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MFCT-ND
Chip Resistor - Surface Mount 541-2.70MFCT-ND
2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MFTR-ND
Chip Resistor - Surface Mount 541-2.70MFTR-ND
2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M7, 1%, 0.25W, 1206; Resistance Vishay - 87W8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.25W, 1206; Resistance Vishay
87W8845
Res, Thick Film, 2M7, 1%, 0.25W, 1206; Resistance Vishay 87W8845
RES, THICK FILM, 2M7, 1%, 0.25W, 1206; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.25W, 1206; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3801
Res, Thick Film, 2M7, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3801
RES, THICK FILM, 2M7, 1%, 0.25W, 1206, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.25W, 1206, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062M70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062M70FKEA
Chip Resistor - Surface Mount CRCW12062M70FKEA
RES SMD 2.7M OHM 1% 1/4W 1206

RES SMD 2.7M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062M70FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062M70FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062M70FKEA
RES SMD 2.7M OHM 1% 1/4W 1206

RES SMD 2.7M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062M70FKEA 541-2.70MFDKR-ND 87W8845 47P3801 CRCW12062M70FKEA CRCW12062M70FKEA
Product Name Thick Film Resistors - SMD 1/4watt 2.7Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2M7, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 2.70E6 ohms 2.70E6 ohms 2.70E6 ohms 0.0027 ohms 2.70E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers