Vishay Precision Group CRCW12062M67FKEA CRCW12062M67FKEA

Description
CRCW12062M67FKEA
Request a Quote Datasheet
Description
CRCW12062M67FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12062M67FKEA - CRCW12062M67FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062M67FKEA
CRCW12062M67FKEA
CRCW12062M67FKEA CRCW12062M67FKEA
CRCW12062M67FKEA

CRCW12062M67FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.67MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67MFTR-ND
Chip Resistor - Surface Mount 541-2.67MFTR-ND
2.67 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M67, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M67, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2094
Res, Thick Film, 2M67, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2094
RES, THICK FILM, 2M67, 1%, 0.25W, 1206, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M67, 1%, 0.25W, 1206, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4248
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4248
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062M67FKEA 541-2.67MFTR-ND 53K2094 28W4248
Product Name CRCW12062M67FKEA Chip Resistor - Surface Mount Res, Thick Film, 2M67, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details