2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2M55, 1%, 0.25W, 1206, REEL; Resistance:2.55Mohm;
RES, THICK FILM, 2M55, 1%, 0.25W, 1206; Resistance:2.55Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12062M55FKEA | 541-CRCW12062M55FKEADKR-ND | 53K2090 |
| Product Name | CRCW12062M55FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 2M55, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |