Vishay Intertechnology, Inc. RES 2.43M OHM 1/4W 1% 1206 SMD CRCW12062M43FKTA

Description
RES 2.43Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.43Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/4W 1% 1206 SMD - CRCW12062M43FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/4W 1% 1206 SMD
CRCW12062M43FKTA
RES 2.43M OHM 1/4W 1% 1206 SMD CRCW12062M43FKTA
RES 2.43Mohm 1/4W 1% 1206 SMD

RES 2.43Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M43FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M43FKTA-ND
Chip Resistor - Surface Mount CRCW12062M43FKTA-ND
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.43Mohm, 250Mw, 1%; Resistance Vishay - 07J5762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.43Mohm, 250Mw, 1%; Resistance Vishay
07J5762
Resistor, Thick Film, 2.43Mohm, 250Mw, 1%; Resistance Vishay 07J5762
RESISTOR, THICK FILM, 2.43MOHM, 250mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.43MOHM, 250mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M43FKTA CRCW12062M43FKTA-ND 07J5762
Product Name RES 2.43M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.43Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.43E6 ohms 2.43E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details