Vishay Precision Group Chip Resistor - Surface Mount CRCW12062M43FKEA

Description
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062M43FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M43FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12062M43FKEACT-ND
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M43FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M43FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12062M43FKEATR-ND
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M43FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M43FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062M43FKEADKR-ND
2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062M43FKEA - CRCW12062M43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062M43FKEA
CRCW12062M43FKEA
CRCW12062M43FKEA CRCW12062M43FKEA
CRCW12062M43FKEA

CRCW12062M43FKEA

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2087
Res, Thick Film, 2M43, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2087
RES, THICK FILM, 2M43, 1%, 0.25W, 1206, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.25W, 1206, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4245 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4245
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4245
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12062M43FKEACT-ND CRCW12062M43FKEA 53K2087 28W4245
Product Name Chip Resistor - Surface Mount CRCW12062M43FKEA Res, Thick Film, 2M43, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details