Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062M40JNTA

Description
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M40JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M40JNTA-ND
Chip Resistor - Surface Mount CRCW12062M40JNTA-ND
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.4Mohms 5% - CRCW12062M40JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.4Mohms 5%
CRCW12062M40JNTA
Thick Film Resistors - SMD 1/4watt 2.4Mohms 5% CRCW12062M40JNTA
Thick Film Resistors - SMD 1/4watt 2.4Mohms 5%

Thick Film Resistors - SMD 1/4watt 2.4Mohms 5%

Supplier's Site
Crcw1206 2.4M 5% 200 Rt1 Rohs Compliant Vishay - 49P2266 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.4M 5% 200 Rt1 Rohs Compliant Vishay
49P2266
Crcw1206 2.4M 5% 200 Rt1 Rohs Compliant Vishay 49P2266
CRCW1206 2.4M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.4M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M40JNTA-ND CRCW12062M40JNTA 49P2266
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.4Mohms 5% Crcw1206 2.4M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers