Vishay Precision Group RES 2.40M OHM 1/4W 1% 1206 SMD CRCW12062M40FKEA

Description
RES 2.40Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.40Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40M OHM 1/4W 1% 1206 SMD - CRCW12062M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40M OHM 1/4W 1% 1206 SMD
CRCW12062M40FKEA
RES 2.40M OHM 1/4W 1% 1206 SMD CRCW12062M40FKEA
RES 2.40Mohm 1/4W 1% 1206 SMD

RES 2.40Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MFTR-ND
Chip Resistor - Surface Mount 541-2.40MFTR-ND
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MFCT-ND
Chip Resistor - Surface Mount 541-2.40MFCT-ND
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MFDKR-ND
Chip Resistor - Surface Mount 541-2.40MFDKR-ND
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062M40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062M40FKEA
Chip Resistor - Surface Mount CRCW12062M40FKEA
RES SMD 2.4M OHM 1% 1/4W 1206

RES SMD 2.4M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4244
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4244
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3799
Res, Thick Film, 2M4, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3799
RES, THICK FILM, 2M4, 1%, 0.25W, 1206, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 0.25W, 1206, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12062M40FKEA 541-2.40MFTR-ND CRCW12062M40FKEA 28W4244 47P3799
Product Name RES 2.40M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film, 2M4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 2.40E6 ohms 0.0024 ohms 2.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers