Vishay Intertechnology, Inc. RES 2.37M OHM 1/4W 1% 1206 SMD CRCW12062M37FKTA

Description
RES 2.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/4W 1% 1206 SMD - CRCW12062M37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/4W 1% 1206 SMD
CRCW12062M37FKTA
RES 2.37M OHM 1/4W 1% 1206 SMD CRCW12062M37FKTA
RES 2.37Mohm 1/4W 1% 1206 SMD

RES 2.37Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M37FKTA-ND
Chip Resistor - Surface Mount CRCW12062M37FKTA-ND
2.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.37Mohm, 250Mw, 1%; Resistance Vishay - 07J5751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.37Mohm, 250Mw, 1%; Resistance Vishay
07J5751
Resistor, Thick Film, 2.37Mohm, 250Mw, 1%; Resistance Vishay 07J5751
RESISTOR, THICK FILM, 2.37MOHM, 250mW, 1%; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.37MOHM, 250mW, 1%; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M37FKTA CRCW12062M37FKTA-ND 07J5751
Product Name RES 2.37M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.37Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.37E6 ohms 2.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers