Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062M21FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4240
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4240
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4125
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4125
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4240
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details