Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062M20JNEB

Description
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M20JNEB-ND
Chip Resistor - Surface Mount CRCW12062M20JNEB-ND
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R - CRCW12062M20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R
CRCW12062M20JNEB
Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R CRCW12062M20JNEB
Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D25/crcw1206 200 2M2 5% Et5 E3 Rohs Compliant Vishay - 49P2259 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2M2 5% Et5 E3 Rohs Compliant Vishay
49P2259
D25/crcw1206 200 2M2 5% Et5 E3 Rohs Compliant Vishay 49P2259
D25/CRCW1206 200 2M2 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2M2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M20JNEB-ND CRCW12062M20JNEB 49P2259
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 2.2M Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R D25/crcw1206 200 2M2 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers