Vishay Precision Group Surface Mount Resistors CRCW12062M20FKEA

Description
Vishay CRCW12062M20FKEA
Request a Quote
Description
Vishay CRCW12062M20FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 69W6826, features a resistance value of 2.2 MΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 69W6826, features a resistance value of 2.2 MΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792017
Surface Mount Resistors 6792017
Vishay CRCW12062M20FKEA

Vishay CRCW12062M20FKEA

Supplier's Site
Surface Mount Resistors - 6792017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792017P
Surface Mount Resistors 6792017P
Vishay CRCW12062M20FKEA

Vishay CRCW12062M20FKEA

Supplier's Site
Surface Mount Resistors - 1694872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694872
Surface Mount Resistors 1694872
Vishay CRCW12062M20FKEA

Vishay CRCW12062M20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MFDKR-ND
Chip Resistor - Surface Mount 541-2.20MFDKR-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MFTR-ND
Chip Resistor - Surface Mount 541-2.20MFTR-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MFCT-ND
Chip Resistor - Surface Mount 541-2.20MFCT-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20M OHM 1/4W 1% 1206 SMD - CRCW12062M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1/4W 1% 1206 SMD
CRCW12062M20FKEA
RES 2.20M OHM 1/4W 1% 1206 SMD CRCW12062M20FKEA
RES 2.20Mohm 1/4W 1% 1206 SMD

RES 2.20Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Vishay - 42K4884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Vishay
42K4884
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Vishay 42K4884
RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 69W6826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Vishay
69W6826
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Vishay 69W6826
RES, THICK FILM, 2M2, 1%, 0.25W, 1206, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.25W, 1206, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5554
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5554
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792017 6792017P 541-2.20MFDKR-ND CRCW12062M20FKEA 42K4884 69W6826 61M5554
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 2.20M OHM 1/4W 1% 1206 SMD Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0022 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details