Vishay Precision Group Chip Resistor - Surface Mount CRCW12062M15FKEA

Description
2.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.15MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15MFTR-ND
Chip Resistor - Surface Mount 541-2.15MFTR-ND
2.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.15Mohms 1% - CRCW12062M15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.15Mohms 1%
CRCW12062M15FKEA
Thick Film Resistors - SMD 1/4watt 2.15Mohms 1% CRCW12062M15FKEA
Thick Film Resistors - SMD 1/4watt 2.15Mohms 1%

Thick Film Resistors - SMD 1/4watt 2.15Mohms 1%

Supplier's Site
Res, Thick Film, 2M15, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M15, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2080
Res, Thick Film, 2M15, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2080
RES, THICK FILM, 2M15, 1%, 0.25W, 1206, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M15, 1%, 0.25W, 1206, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.15MFTR-ND CRCW12062M15FKEA 53K2080
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.15Mohms 1% Res, Thick Film, 2M15, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details