Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062M10FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4238 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4238
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4238
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4238
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details