Vishay Precision Group RES 2.10M OHM 1/4W 1% 1206 SMD CRCW12062M10FKEA

Description
RES 2.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10M OHM 1/4W 1% 1206 SMD - CRCW12062M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10M OHM 1/4W 1% 1206 SMD
CRCW12062M10FKEA
RES 2.10M OHM 1/4W 1% 1206 SMD CRCW12062M10FKEA
RES 2.10Mohm 1/4W 1% 1206 SMD

RES 2.10Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MFDKR-ND
Chip Resistor - Surface Mount 541-2.10MFDKR-ND
2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MFTR-ND
Chip Resistor - Surface Mount 541-2.10MFTR-ND
2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MFCT-ND
Chip Resistor - Surface Mount 541-2.10MFCT-ND
2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2078
Res, Thick Film, 2M1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2078
RES, THICK FILM, 2M1, 1%, 0.25W, 1206, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M1, 1%, 0.25W, 1206, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062M10FKEA
Chip Resistor - Surface Mount CRCW12062M10FKEA
RES SMD 2.1M OHM 1% 1/4W 1206

RES SMD 2.1M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062M10FKEA 541-2.10MFDKR-ND 53K2078 CRCW12062M10FKEA
Product Name RES 2.10M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M1, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.10E6 ohms 2.10E6 ohms 0.0021 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details