Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062M05FKTA

Description
2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M05FKTA-ND
Chip Resistor - Surface Mount CRCW12062M05FKTA-ND
2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062M05FKTA - CRCW12062M05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062M05FKTA
CRCW12062M05FKTA
CRCW12062M05FKTA CRCW12062M05FKTA
CRCW12062M05FKTA

CRCW12062M05FKTA

Supplier's Site
Resistor, Thick Film, 2.05Mohm, 250Mw, 1%; Resistance Vishay - 98C4409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.05Mohm, 250Mw, 1%; Resistance Vishay
98C4409
Resistor, Thick Film, 2.05Mohm, 250Mw, 1%; Resistance Vishay 98C4409
RESISTOR, THICK FILM, 2.05MOHM, 250mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

RESISTOR, THICK FILM, 2.05MOHM, 250mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M05FKTA-ND CRCW12062M05FKTA 98C4409
Product Name Chip Resistor - Surface Mount CRCW12062M05FKTA Resistor, Thick Film, 2.05Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers