Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062M00JNTA

Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M00JNTA-ND
Chip Resistor - Surface Mount CRCW12062M00JNTA-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034057-CRCW12062M00JNTA
Resistors - Chip Resistor - Surface Mount 1034057-CRCW12062M00JNTA
Win Source Part Number: 1034057-CRCW12062M00 JNTA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-8GEYJ205V; RK73B2BTTD205J; ERJ-8GEYJ225V; CRCW12061M80JNEA; RK73B2BTTD225J; ERJ-8GEYJ185V; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1206 200 2M 5% RT1,CRCW1206205JRT1 Base Product Number: CRCW1206 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034057-CRCW12062M00JNTA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-8GEYJ205V; RK73B2BTTD205J; ERJ-8GEYJ225V; CRCW12061M80JNEA; RK73B2BTTD225J; ERJ-8GEYJ185V;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW1206 200 2M 5% RT1,CRCW1206205JRT1
Base Product Number: CRCW1206
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW12062M00JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW12062M00JNTA
SMD 4W Resistor 52-CRCW12062M00JNTA
2MR 5% 1/4W 1206 SMD Chip Resistor Product overview: CRCW12062M00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062M00JNTA can be used for catalog matching and distributor lookup.

2MR 5% 1/4W 1206 SMD Chip Resistor Product overview: CRCW12062M00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062M00JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.0M OHM 1/4W 5% 1206 SMD - CRCW12062M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/4W 5% 1206 SMD
CRCW12062M00JNTA
RES 2.0M OHM 1/4W 5% 1206 SMD CRCW12062M00JNTA
RES 2.0Mohm 1/4W 5% 1206 SMD

RES 2.0Mohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 2M 5% 200 Rt1 Rohs Compliant Vishay - 49P2253 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2M 5% 200 Rt1 Rohs Compliant Vishay
49P2253
Crcw1206 2M 5% 200 Rt1 Rohs Compliant Vishay 49P2253
CRCW1206 2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062M00JNTA-ND 1034057-CRCW12062M00JNTA 52-CRCW12062M00JNTA CRCW12062M00JNTA 49P2253
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 4W Resistor RES 2.0M OHM 1/4W 5% 1206 SMD Crcw1206 2M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers