Vishay Precision Group Chip Resistor - Surface Mount CRCW12062M00JNEAC

Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M00JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M00JNEAC-ND
Chip Resistor - Surface Mount CRCW12062M00JNEAC-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 2M0 5% Et1 E3 Rohs Compliant Vishay - 59AC5621 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 2M0 5% Et1 E3 Rohs Compliant Vishay
59AC5621
D25/crcw1206-C 200 2M0 5% Et1 E3 Rohs Compliant Vishay 59AC5621
D25/CRCW1206-C 200 2M0 5% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 2M0 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12062M00JNEAC-ND 59AC5621
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 2M0 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details