Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.0Mohms 5% CRCW12062M00JNEA

Description
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5% - CRCW12062M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5%
CRCW12062M00JNEA
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5% CRCW12062M00JNEA
Thick Film Resistors - SMD 1/4watt 2.0Mohms 5%

Thick Film Resistors - SMD 1/4watt 2.0Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0MECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MECT-ND
Chip Resistor - Surface Mount 541-2.0MECT-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0MEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MEDKR-ND
Chip Resistor - Surface Mount 541-2.0MEDKR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0METR-ND
Chip Resistor - Surface Mount 541-2.0METR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062M00JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062M00JNEA
Resistors - Chip Resistor - Surface Mount CRCW12062M00JNEA
RES SMD 2M OHM 5% 1/4W 1206

RES SMD 2M OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Vishay - 89M6858 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Vishay
89M6858
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Vishay 89M6858
RES, THICK FILM, 2M, 5%, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062M00JNEA 541-2.0MECT-ND CRCW12062M00JNEA 89M6858
Product Name Thick Film Resistors - SMD 1/4watt 2.0Mohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details