Vishay Precision Group Chip Resistor - Surface Mount CRCW12062M00FKTA

Description
RES SMD 2M OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2M OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062M00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062M00FKTACT-ND
RES SMD 2M OHM 1% 1/4W 1206

RES SMD 2M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062M00FKTATR-ND
2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062M00FKTADKR-ND
RES SMD 2M OHM 1% 1/4W 1206

RES SMD 2M OHM 1% 1/4W 1206

Buy Now Datasheet
RES 2.00M OHM 1/4W 1% 1206 SMD - CRCW12062M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/4W 1% 1206 SMD
CRCW12062M00FKTA
RES 2.00M OHM 1/4W 1% 1206 SMD CRCW12062M00FKTA
RES 2.00Mohm 1/4W 1% 1206 SMD

RES 2.00Mohm 1/4W 1% 1206 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 98C4408 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
98C4408
Thick Film Chip Resistor; Resistance Vishay 98C4408
THICK FILM CHIP RESISTOR; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12062M00FKTACT-ND CRCW12062M00FKTA 98C4408
Product Name Chip Resistor - Surface Mount RES 2.00M OHM 1/4W 1% 1206 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details