Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K94FKEA

Description
2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.94KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KFDKR-ND
Chip Resistor - Surface Mount 541-2.94KFDKR-ND
2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KFTR-ND
Chip Resistor - Surface Mount 541-2.94KFTR-ND
2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KFCT-ND
Chip Resistor - Surface Mount 541-2.94KFCT-ND
2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.94Kohms 1% - CRCW12062K94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.94Kohms 1%
CRCW12062K94FKEA
Thick Film Resistors - SMD 1/4watt 2.94Kohms 1% CRCW12062K94FKEA
Thick Film Resistors - SMD 1/4watt 2.94Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.94Kohms 1%

Supplier's Site
Res, Thick Film, 2K94, 1%, 0.25W, 1206; Resistance Vishay - 89M6857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.25W, 1206; Resistance Vishay
89M6857
Res, Thick Film, 2K94, 1%, 0.25W, 1206; Resistance Vishay 89M6857
RES, THICK FILM, 2K94, 1%, 0.25W, 1206; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.25W, 1206; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K94, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4882
Res, Thick Film, 2K94, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4882
RES, THICK FILM, 2K94, 1%, 0.25W, 1206, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.25W, 1206, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.94KFDKR-ND CRCW12062K94FKEA 89M6857
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.94Kohms 1% Res, Thick Film, 2K94, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers