Vishay Precision Group RES 2.87K OHM 1/4W 1% 1206 SMD CRCW12062K87FKTA

Description
RES 2.87Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.87Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/4W 1% 1206 SMD - CRCW12062K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/4W 1% 1206 SMD
CRCW12062K87FKTA
RES 2.87K OHM 1/4W 1% 1206 SMD CRCW12062K87FKTA
RES 2.87Kohm 1/4W 1% 1206 SMD

RES 2.87Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K87FKTA-ND
Chip Resistor - Surface Mount CRCW12062K87FKTA-ND
2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5806
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5806
RES, THICK FILM, 2K87, 1%, 0.25W, 1206, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K87, 1%, 0.25W, 1206, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K87FKTA CRCW12062K87FKTA-ND 07J5806
Product Name RES 2.87K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details