Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K80FKTA

Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K80FKTA-ND
Chip Resistor - Surface Mount CRCW12062K80FKTA-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12062K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12062K80FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12062K80FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Thick Film Resistor, 2.8Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5801 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.8Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5801
Thick Film Resistor, 2.8Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5801
THICK FILM RESISTOR, 2.8KOHM, 250mW, 1%, FULL REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 2.8KOHM, 250mW, 1%, FULL REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K80FKTA-ND CRCW12062K80FKTA 07J5801
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance: 1%; Power Rating:0.... Thick Film Resistor, 2.8Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details