Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062K80FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4234
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4234
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4117
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4117
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4234
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details