Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K74FKTA

Description
RES SMD 2.74K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.74K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062K74FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K74FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062K74FKTACT-ND
RES SMD 2.74K OHM 1% 1/4W 1206

RES SMD 2.74K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K74FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K74FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062K74FKTADKR-ND
RES SMD 2.74K OHM 1% 1/4W 1206

RES SMD 2.74K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K74FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K74FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062K74FKTATR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.74K OHM 1/4W 1% 1206 SMD - CRCW12062K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% 1206 SMD
CRCW12062K74FKTA
RES 2.74K OHM 1/4W 1% 1206 SMD CRCW12062K74FKTA
RES 2.74Kohm 1/4W 1% 1206 SMD

RES 2.74Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5794
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5794
RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12062K74FKTACT-ND CRCW12062K74FKTA 07J5794
Product Name Chip Resistor - Surface Mount RES 2.74K OHM 1/4W 1% 1206 SMD Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers