Vishay Precision Group SMD 4W 200V Resistor CRCW12062K74FKEA

Description
2.74kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: CRCW12062K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K74FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.74kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: CRCW12062K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K74FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-CRCW12062K74FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW12062K74FKEA
SMD 4W 200V Resistor 52-CRCW12062K74FKEA
2.74kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: CRCW12062K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K74FKEA can be used for catalog matching and distributor lookup.

2.74kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: CRCW12062K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K74FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959851-CRCW12062K74FKEA
Resistors - Chip Resistor - Surface Mount 959851-CRCW12062K74FKEA
Win Source Part Number: 959851-CRCW12062K74F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 7175757; ERJ-8ENF2741V; RC1206FR-072K74L; RK73H2BTTD2741F; ERJ8ENF2701V; ERJ-8ENF3001V; CRCW12063K01FKEACRCW 12062K74FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.74KFDKR,541-2. 74KFCT,541-2.74KFTR, D25/CRCW1206 100 2K74 1% ET1 E3 Base Product Number: CRCW1206

Win Source Part Number: 959851-CRCW12062K74FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 7175757; ERJ-8ENF2741V; RC1206FR-072K74L; RK73H2BTTD2741F; ERJ8ENF2701V; ERJ-8ENF3001V; CRCW12063K01FKEACRCW12062K74FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.74KFDKR,541-2.74KFCT,541-2.74KFTR,D25/CRCW1206 100 2K74 1% ET1 E3
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KFCT-ND
Chip Resistor - Surface Mount 541-2.74KFCT-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KFTR-ND
Chip Resistor - Surface Mount 541-2.74KFTR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KFDKR-ND
Chip Resistor - Surface Mount 541-2.74KFDKR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.74K OHM 1/4W 1% 1206 SMD - CRCW12062K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% 1206 SMD
CRCW12062K74FKEA
RES 2.74K OHM 1/4W 1% 1206 SMD CRCW12062K74FKEA
RES 2.74Kohm 1/4W 1% 1206 SMD

RES 2.74Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792014
Surface Mount Resistors 6792014
Vishay CRCW12062K74FKEA

Vishay CRCW12062K74FKEA

Supplier's Site
Surface Mount Resistors - 6792014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792014P
Surface Mount Resistors 6792014P
Vishay CRCW12062K74FKEA

Vishay CRCW12062K74FKEA

Supplier's Site
Surface Mount Resistors - 1694871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694871
Surface Mount Resistors 1694871
Vishay CRCW12062K74FKEA

Vishay CRCW12062K74FKEA

Supplier's Site
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2073
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2073
RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12062K74FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K74FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K74FKEA
RES SMD 2.74K OHM 1% 1/4W 1206

RES SMD 2.74K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12062K74FKEA 959851-CRCW12062K74FKEA 541-2.74KFCT-ND CRCW12062K74FKEA 6792014 6792014P 53K2073 CRCW12062K74FKEA
Product Name SMD 4W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.74K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 2740 ohms 2740 ohms 2740 ohms 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details