Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W 5% 1206 SMD CRCW12062K70JNTA

Description
RES 2.7Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 5% 1206 SMD - CRCW12062K70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 5% 1206 SMD
CRCW12062K70JNTA
RES 2.7K OHM 1/4W 5% 1206 SMD CRCW12062K70JNTA
RES 2.7Kohm 1/4W 5% 1206 SMD

RES 2.7Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K70JNTA-ND
Chip Resistor - Surface Mount CRCW12062K70JNTA-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.7K 5% 200 Rt1 Rohs Compliant Vishay - 49P2241 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.7K 5% 200 Rt1 Rohs Compliant Vishay
49P2241
Crcw1206 2.7K 5% 200 Rt1 Rohs Compliant Vishay 49P2241
CRCW1206 2.7K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.7K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K70JNTA CRCW12062K70JNTA-ND 49P2241
Product Name RES 2.7K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 2.7K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details